Molex Connector, Header, 6Pos, 1Row, 2.5Mm; Pitch Spacing Molex 53375-0610

Description
CONNECTOR, HEADER, 6POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Mini-Lock 53375 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 6POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Mini-Lock 53375 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 1Row, 2.5Mm; Pitch Spacing Molex - 07AH5254 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2.5Mm; Pitch Spacing Molex
07AH5254
Connector, Header, 6Pos, 1Row, 2.5Mm; Pitch Spacing Molex 07AH5254
CONNECTOR, HEADER, 6POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Mini-Lock 53375 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Mini-Lock 53375 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 07AH5254
Product Name Connector, Header, 6Pos, 1Row, 2.5Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103239-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details