Molex PCB Headers 53375-0310

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 7206407 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7206407
PCB Headers 7206407
Molex 53375-0310 PCB Header

Molex 53375-0310 PCB Header

Supplier's Site
PCB Headers - 7206407P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7206407P
PCB Headers 7206407P
Molex 53375-0310 PCB Header

Molex 53375-0310 PCB Header

Supplier's Site
Connector, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Molex - 57H5347 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Molex
57H5347
Connector, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Molex 57H5347
CONNECTOR, HEADER, 3POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Lock 53375 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Lock 53375 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53375-0310 7206407 7206407P 57H5347
Product Name PCB Headers PCB Headers Connector, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Molex
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-CKB.H08.ELLS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
View Details