Molex Stacking Connector, Plug, 20Pos, 0.8Mm; Mezzanine Connector Type Molex 53364-2071

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Stacking Connector, Plug, 20Pos, 0.8Mm; Mezzanine Connector Type Molex - 59J0385 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 20Pos, 0.8Mm; Mezzanine Connector Type Molex
59J0385
Stacking Connector, Plug, 20Pos, 0.8Mm; Mezzanine Connector Type Molex 59J0385
STACKING CONNECTOR, PLUG, 20POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 20POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 53364-2071 59J0385
Product Name Stacking Connector, Plug, 20Pos, 0.8Mm; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9218YEL - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) B/H Connector for RG316 Cable - ET-BFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details