Molex Electronic Connector 533250260

Description
Conn Shrouded Header (4 Sides) HDR 2 POS 2mm Solder RA Thru-Hole Mi II™ Tray Product overview: 533250260 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-533250260 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Shrouded Header (4 Sides) HDR 2 POS 2mm Solder RA Thru-Hole Mi II™ Tray Product overview: 533250260 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-533250260 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-533250260
Electronic Connector 340-533250260
Conn Shrouded Header (4 Sides) HDR 2 POS 2mm Solder RA Thru-Hole Mi II™ Tray Product overview: 533250260 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-533250260 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 2 POS 2mm Solder RA Thru-Hole Mi II™ Tray Product overview: 533250260 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-533250260 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 533250260 - 799321-533250260 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 533250260
799321-533250260
Rectangular Connectors - 533250260 799321-533250260
Manufacturer: Molex, LLC Win Source Part Number: 799321-533250260 Series: Mi II 53325 Packaging: Tray Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Family Name: 53325 Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.191" (4.85mm) Contact Shape: Square Contact Length - Mating: 0.135" (3.45mm) Introduction Date: July 08, 2010 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 799321-533250260
Series: Mi II 53325
Packaging: Tray
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: 53325
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.191" (4.85mm)
Contact Shape: Square
Contact Length - Mating: 0.135" (3.45mm)
Introduction Date: July 08, 2010
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-533250260 799321-533250260
Product Name Electronic Connector Rectangular Connectors - 533250260
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products