Connector
6 Pos 2mm Pitch Vertical Header, Male Pin, 2A, 125V Product overview: 53324-0660 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53324-0660 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 815690-53324-0660
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
2.0 WtB Wafer Assy Str 6Ckt / Molex
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 53324-0660 | 316-53324-0660 | 815690-53324-0660 | 92M6952 |
| Product Name | 2A 125V Electronic Connector | Rectangular Connectors - 53324-0660 | 2.0 Wtb Wafer Assy Str 6Ckt / Molex Molex | |
| Gender | Male / Plug |