Molex Connectors, Interconnects Rectangular Connectors Headers, Male Pins 533146065

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mi II 53314 Package: Tray Product Status: Obsolete Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Row Spacing - Mating: 0.098" (2.50mm) Number of Positions Loaded: All
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mi II 53314 Package: Tray Product Status: Obsolete Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Row Spacing - Mating: 0.098" (2.50mm) Number of Positions Loaded: All
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mi II 53314 Package: Tray Product Status: Obsolete Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Row Spacing - Mating: 0.098" (2.50mm) Number of Positions Loaded: All

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Mi II 53314
Package: Tray
Product Status: Obsolete
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.079" (2.00mm)
Row Spacing - Mating: 0.098" (2.50mm)
Number of Positions Loaded: All

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Circular Connector Assemblies - 2171-NECL-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details