Molex Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 533093091

Description
Win Source Part Number: 1380920-0533093091 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 53309 Number of Positions: 30 Pitch: 0.031" (0.80mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Tin Contact Finish Thickness: 120.0µin (3.05µm) Package: Tape & Reel (TR) Height Above Board: 0.185" (4.70mm) Standard Package: 1,000 pcs Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 053309 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380920-0533093091 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 53309 Number of Positions: 30 Pitch: 0.031" (0.80mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Tin Contact Finish Thickness: 120.0µin (3.05µm) Package: Tape & Reel (TR) Height Above Board: 0.185" (4.70mm) Standard Package: 1,000 pcs Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 053309 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1380920-0533093091 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1380920-0533093091
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1380920-0533093091
Win Source Part Number: 1380920-0533093091 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 53309 Number of Positions: 30 Pitch: 0.031" (0.80mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Tin Contact Finish Thickness: 120.0µin (3.05µm) Package: Tape & Reel (TR) Height Above Board: 0.185" (4.70mm) Standard Package: 1,000 pcs Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 053309 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380920-0533093091
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 53309
Number of Positions: 30
Pitch: 0.031" (0.80mm)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Tin
Contact Finish Thickness: 120.0µin (3.05µm)
Package: Tape & Reel (TR)
Height Above Board: 0.185" (4.70mm)
Standard Package: 1,000 pcs
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 053309
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1380920-0533093091
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Minitek ® - 10075025-G01-16ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
3 suppliers
PCB Headers - 1731043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details