Molex Circular Connectors - Circular Connectors - Housings - 533093071 533093071

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183502-533093071 Number of Positions: 30 Pitch: 787.4 µm Number of Rows: 2 Termination: Solder Contact Material: Bronze, Nickel, Tin Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 30 Length: 13.8 mm Housing Material: Polyphenylene Number of Circuits: 30 Orientation: Right Angle Contact Plating: Tin Height: 4.9 mm Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 53309-3071; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 5.1 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183502-533093071 Number of Positions: 30 Pitch: 787.4 µm Number of Rows: 2 Termination: Solder Contact Material: Bronze, Nickel, Tin Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 30 Length: 13.8 mm Housing Material: Polyphenylene Number of Circuits: 30 Orientation: Right Angle Contact Plating: Tin Height: 4.9 mm Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 53309-3071; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 5.1 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 533093071 - 1183502-533093071 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 533093071
1183502-533093071
Circular Connectors - Circular Connectors - Housings - 533093071 1183502-533093071
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183502-533093071 Number of Positions: 30 Pitch: 787.4 µm Number of Rows: 2 Termination: Solder Contact Material: Bronze, Nickel, Tin Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 30 Length: 13.8 mm Housing Material: Polyphenylene Number of Circuits: 30 Orientation: Right Angle Contact Plating: Tin Height: 4.9 mm Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 53309-3071; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 5.1 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183502-533093071
Number of Positions: 30
Pitch: 787.4 µm
Number of Rows: 2
Termination: Solder
Contact Material: Bronze, Nickel, Tin
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 30
Length: 13.8 mm
Housing Material: Polyphenylene
Number of Circuits: 30
Orientation: Right Angle
Contact Plating: Tin
Height: 4.9 mm
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 53309-3071;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Depth: 5.1 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 105 °C

Buy Now
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 53309 Package: Tape & Reel (TR) Product Status: Active Connector Type: Header, Outer Shroud Contacts Number of Positions: 30 Pitch: 0.031" (0.80mm) Number of Rows: 2 Mounting Type: Surface Mount, Right Angle

Manufacturer: Molex
Category: Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 53309
Package: Tape & Reel (TR)
Product Status: Active
Connector Type: Header, Outer Shroud Contacts
Number of Positions: 30
Pitch: 0.031" (0.80mm)
Number of Rows: 2
Mounting Type: Surface Mount, Right Angle

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0533093071
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0533093071
CONN HDR 30POS R/A SMD TIN

CONN HDR 30POS R/A SMD TIN

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
533093071
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 533093071
0.8 BTB WAFERASSY RA SMT 30CKT E

0.8 BTB WAFERASSY RA SMT 30CKT E

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1183502-533093071 0533093071 533093071
Product Name Circular Connectors - Circular Connectors - Housings - 533093071 Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Circular / Cylindrical Connectors Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details