Molex Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 533092270

Description
Win Source Part Number: 1338722-0533092270 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 53309 Number of Positions: 22 Pitch: 0.031" (0.80mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Tin Contact Finish Thickness: 120.0µin (3.05µm) Package: Tape & Reel Height Above Board: 0.185" (4.70mm) Standard Package: 1,000 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 053309
Request a Quote Datasheet
Description
Win Source Part Number: 1338722-0533092270 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 53309 Number of Positions: 22 Pitch: 0.031" (0.80mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Tin Contact Finish Thickness: 120.0µin (3.05µm) Package: Tape & Reel Height Above Board: 0.185" (4.70mm) Standard Package: 1,000 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 053309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1338722-0533092270 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1338722-0533092270
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1338722-0533092270
Win Source Part Number: 1338722-0533092270 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 53309 Number of Positions: 22 Pitch: 0.031" (0.80mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Tin Contact Finish Thickness: 120.0µin (3.05µm) Package: Tape & Reel Height Above Board: 0.185" (4.70mm) Standard Package: 1,000 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 053309

Win Source Part Number: 1338722-0533092270
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 53309
Number of Positions: 22
Pitch: 0.031" (0.80mm)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Tin
Contact Finish Thickness: 120.0µin (3.05µm)
Package: Tape & Reel
Height Above Board: 0.185" (4.70mm)
Standard Package: 1,000
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 053309

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0533092270
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0533092270
CONN HDR 22POS R/A SMD TIN

CONN HDR 22POS R/A SMD TIN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1338722-0533092270 0533092270
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 180 Housing, Green - 1381G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers