Molex Circular Connectors - Circular Connectors - Housings - 53309-4070 53309-4070

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 53309-4070 - 989242-53309-4070 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53309-4070
989242-53309-4070
Circular Connectors - Circular Connectors - Housings - 53309-4070 989242-53309-4070
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989242-53309-4070 Number of Positions: 40 Pitch: 800 µm Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 40 Gender: Male Housing Material: Thermoplastic Number of Circuits: 40 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 53309-2870; 5177986-1; 1-5179030-1; 53627-0474; 53625-0474; FX8-40P-SV(91)053309 4070; 53309-4070-TR250; 533094070; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989242-53309-4070
Number of Positions: 40
Pitch: 800 µm
Number of Rows: 2
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 40
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 40
Orientation: Right Angle
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 53309-2870; 5177986-1; 1-5179030-1; 53627-0474; 53625-0474; FX8-40P-SV(91)0533094070; 53309-4070-TR250; 533094070;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now
0.8 Btb Waferassy Ra Smt 40Ckt Embstppkg Rohs Compliant Molex - 78AC0861 - Newark, An Avnet Company
Chicago, IL, United States
0.8 Btb Waferassy Ra Smt 40Ckt Embstppkg Rohs Compliant Molex
78AC0861
0.8 Btb Waferassy Ra Smt 40Ckt Embstppkg Rohs Compliant Molex 78AC0861
0.8 BtB WaferAssy RA SMT 40Ckt EmbsTpPkg RoHS Compliant: Yes

0.8 BtB WaferAssy RA SMT 40Ckt EmbsTpPkg RoHS Compliant: Yes

Supplier's Site
Mezzanine Connector, Plug, 40Pos, 2Row Rohs Compliant Molex - 80AH3571 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, Plug, 40Pos, 2Row Rohs Compliant Molex
80AH3571
Mezzanine Connector, Plug, 40Pos, 2Row Rohs Compliant Molex 80AH3571
MEZZANINE CONNECTOR, PLUG, 40POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONNECTOR, PLUG, 40POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Connector, Plug, 40Pos, 2Row Rohs Compliant Molex - 82AH2818 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, Plug, 40Pos, 2Row Rohs Compliant Molex
82AH2818
Mezzanine Connector, Plug, 40Pos, 2Row Rohs Compliant Molex 82AH2818
MEZZANINE CONNECTOR, PLUG, 40POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONNECTOR, PLUG, 40POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53309-4070 989242-53309-4070 78AC0861
Product Name Circular Connectors - Circular Connectors - Housings - 53309-4070 0.8 Btb Waferassy Ra Smt 40Ckt Embstppkg Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

“N” Male to BNC Female, Adapter - 9047 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Dual SIM Card Connector 8 Pin Push Type Metal Body - ET-DSIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Circular Connector Assemblies - 4850.2300-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 12 to 100 volts
View Details