Molex Board-To-Board Connector, 53309 Series, Surface Mount, Header, 36, 0.8 Mm, Tin Plated Contacts Molex 53309-3670

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Board-To-Board Connector, 53309 Series, Surface Mount, Header, 36, 0.8 Mm, Tin Plated Contacts Molex - 59J0299 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, 53309 Series, Surface Mount, Header, 36, 0.8 Mm, Tin Plated Contacts Molex
59J0299
Board-To-Board Connector, 53309 Series, Surface Mount, Header, 36, 0.8 Mm, Tin Plated Contacts Molex 59J0299
Board-To-Board Connector, 53309 Series, Surface Mount, Header, 36, 0.8 mm, Tin Plated Contacts

Board-To-Board Connector, 53309 Series, Surface Mount, Header, 36, 0.8 mm, Tin Plated Contacts

Supplier's Site
Connector, Header, 36Pos, 2Row, 0.8Mm; Connector Systems Molex - 92M6905 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 36Pos, 2Row, 0.8Mm; Connector Systems Molex
92M6905
Connector, Header, 36Pos, 2Row, 0.8Mm; Connector Systems Molex 92M6905
CONNECTOR, HEADER, 36POS, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:53309 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 36POS, 2ROW, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:53309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53309-3670 59J0299 92M6905
Product Name Board-To-Board Connector, 53309 Series, Surface Mount, Header, 36, 0.8 Mm, Tin Plated Contacts Molex Connector, Header, 36Pos, 2Row, 0.8Mm; Connector Systems Molex
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details