Molex Circular Connectors - Circular Connectors - Housings - 53309-3070 53309-3070

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022613-53309-3070 Number of Positions: 30 Pitch: 800 µm Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 30 Gender: Male Housing Material: Thermoplastic Number of Circuits: 30 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 53309-2870; 53309-2670; 0533092270; DF9-25P-1V(32); DF9B-31P-1V(32); DF9-31P-1V(69)053309 3070; 53309-3070-TR250; 533093070; 533093070TR250; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022613-53309-3070 Number of Positions: 30 Pitch: 800 µm Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 30 Gender: Male Housing Material: Thermoplastic Number of Circuits: 30 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 53309-2870; 53309-2670; 0533092270; DF9-25P-1V(32); DF9B-31P-1V(32); DF9-31P-1V(69)053309 3070; 53309-3070-TR250; 533093070; 533093070TR250; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 53309-3070 - 1022613-53309-3070 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53309-3070
1022613-53309-3070
Circular Connectors - Circular Connectors - Housings - 53309-3070 1022613-53309-3070
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022613-53309-3070 Number of Positions: 30 Pitch: 800 µm Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 30 Gender: Male Housing Material: Thermoplastic Number of Circuits: 30 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 53309-2870; 53309-2670; 0533092270; DF9-25P-1V(32); DF9B-31P-1V(32); DF9-31P-1V(69)053309 3070; 53309-3070-TR250; 533093070; 533093070TR250; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022613-53309-3070
Number of Positions: 30
Pitch: 800 µm
Number of Rows: 2
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 30
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 30
Orientation: Right Angle
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 53309-2870; 53309-2670; 0533092270; DF9-25P-1V(32); DF9B-31P-1V(32); DF9-31P-1V(69)0533093070; 53309-3070-TR250; 533093070; 533093070TR250;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD Electronic Connector
2027-53309-3070
SMD Electronic Connector 2027-53309-3070
Board Stacking Connector, 30 Contact(s), 2 Row(s), Male, Right Angle, 0.031 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, LEAD FREE Product overview: 53309-3070 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-53309-3070 can be used for catalog matching and distributor lookup.

Board Stacking Connector, 30 Contact(s), 2 Row(s), Male, Right Angle, 0.031 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, LEAD FREE Product overview: 53309-3070 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-53309-3070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0.8 Btb Waferassy Ra Smt 30Ckt Embstppkg Rohs Compliant Molex - 59J0295 - Newark, An Avnet Company
Chicago, IL, United States
0.8 Btb Waferassy Ra Smt 30Ckt Embstppkg Rohs Compliant Molex
59J0295
0.8 Btb Waferassy Ra Smt 30Ckt Embstppkg Rohs Compliant Molex 59J0295
0.8 BtB WaferAssy RA SMT 30Ckt EmbsTpPkg RoHS Compliant: Yes

0.8 BtB WaferAssy RA SMT 30Ckt EmbsTpPkg RoHS Compliant: Yes

Supplier's Site
Connector, Header, 30Pos, 2Row, 0.8Mm; Connector Systems Molex - 92M6901 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30Pos, 2Row, 0.8Mm; Connector Systems Molex
92M6901
Connector, Header, 30Pos, 2Row, 0.8Mm; Connector Systems Molex 92M6901
CONNECTOR, HEADER, 30POS, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:53309 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 30POS, 2ROW, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:53309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1022613-53309-3070 53309-3070 2027-53309-3070 59J0295 92M6901
Product Name Circular Connectors - Circular Connectors - Housings - 53309-3070 SMD Electronic Connector 0.8 Btb Waferassy Ra Smt 30Ckt Embstppkg Rohs Compliant Molex Connector, Header, 30Pos, 2Row, 0.8Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Ribbon Cable Connectors - 104130-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details