Connector
CONNECTOR, HEADER, 20POS, 2ROW, 0.8MM; Connector Systems:Signal; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts;
CONNECTOR, HEADER, 20POS, 2ROW, 0.8MM; Connector Systems:Signal; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 53309-2070 | 01AH8631 |
| Product Name | Connector, Header, 20Pos, 2Row, 0.8Mm; Connector Systems Molex |