0.8mm Pitch Header, 16C, 2 Row, RA, SMT, 50V, 500mA Product overview: 53309-1670 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53309-1670 can be used for catalog matching and distributor lookup.
0.8 BTB WAFERASSY RA SMT 16CK EMBSTPPKG
Manufacturer: Molex
Win Source Part Number: 1333001-53309-1670
Category: Connectors, Interconnects>Rectan
Packaging: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Other Part Number: 2266-53309-1670
Product Status: Active
RoHS Status: ROHS3 Compliant
Connector
Board-To-Board Connector, 53309 Series, Surface Mount, Header, 16, 0.8 mm, Tin Plated Contacts RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-53309-1670 | 53309-1670 | 1333001-53309-1670 | 53309-1670 | 59J0287 |
| Product Name | 50V 500mA Electronic Connector | Connectors Miscellaneous | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Board-To-Board Connector, 53309 Series, Surface Mount, Header, 16, 0.8 Mm, Tin Plated Contacts Rohs Compliant Molex | |
| Gender | Male / Plug |