Molex Connector, Header, 16Pos, 0.8Mm, 2Row; Series Molex 53309-1670

Description
CONNECTOR, HEADER, 16POS, 0.8MM, 2ROW; Series:-; Pitch Spacing:0.8mm; No. of Rows:2; No. of Contacts:16; Gender:Header; Contact Termination:Surface Mount Right Angle; Contact Plating:Tin; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 16POS, 0.8MM, 2ROW; Series:-; Pitch Spacing:0.8mm; No. of Rows:2; No. of Contacts:16; Gender:Header; Contact Termination:Surface Mount Right Angle; Contact Plating:Tin; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 16Pos, 0.8Mm, 2Row; Series Molex - 92M6893 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 0.8Mm, 2Row; Series Molex
92M6893
Connector, Header, 16Pos, 0.8Mm, 2Row; Series Molex 92M6893
CONNECTOR, HEADER, 16POS, 0.8MM, 2ROW; Series:-; Pitch Spacing:0.8mm; No. of Rows:2; No. of Contacts:16; Gender:Header; Contact Termination:Surface Mount Right Angle; Contact Plating:Tin; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 0.8MM, 2ROW; Series:-; Pitch Spacing:0.8mm; No. of Rows:2; No. of Contacts:16; Gender:Header; Contact Termination:Surface Mount Right Angle; Contact Plating:Tin; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 16Pos, 2Row, 0.8Mm Molex - 51AK9773 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 0.8Mm Molex
51AK9773
Connector, Header, 16Pos, 2Row, 0.8Mm Molex 51AK9773
CONNECTOR, HEADER, 16POS, 2ROW, 0.8MM

CONNECTOR, HEADER, 16POS, 2ROW, 0.8MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 92M6893 51AK9773
Product Name Connector, Header, 16Pos, 0.8Mm, 2Row; Series Molex Connector, Header, 16Pos, 2Row, 0.8Mm Molex
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

1 1/4
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - B5743-107-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details