Molex Connectors Miscellaneous 53309-1070

Description
0.8 BTB WAFERASSY RA SMT 10CK EMBSTPPKG
Request a Quote
Description
0.8 BTB WAFERASSY RA SMT 10CK EMBSTPPKG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 53309-1070 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
53309-1070
Connectors Miscellaneous 53309-1070
0.8 BTB WAFERASSY RA SMT 10CK EMBSTPPKG

0.8 BTB WAFERASSY RA SMT 10CK EMBSTPPKG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Board-To-Board Connector, 53309 Series, Surface Mount, Header, 10, 0.8 Mm, Tin Plated Contacts Molex - 28W0757 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, 53309 Series, Surface Mount, Header, 10, 0.8 Mm, Tin Plated Contacts Molex
28W0757
Board-To-Board Connector, 53309 Series, Surface Mount, Header, 10, 0.8 Mm, Tin Plated Contacts Molex 28W0757
Board-To-Board Connector, 53309 Series, Surface Mount, Header, 10, 0.8 mm, Tin Plated Contacts

Board-To-Board Connector, 53309 Series, Surface Mount, Header, 10, 0.8 mm, Tin Plated Contacts

Supplier's Site
Connector, Header, 10Pos, 2Row, 0.8Mm; Connector Systems Molex - 92M6890 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 0.8Mm; Connector Systems Molex
92M6890
Connector, Header, 10Pos, 2Row, 0.8Mm; Connector Systems Molex 92M6890
CONNECTOR, HEADER, 10POS, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:53309 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:53309 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53309-1070 53309-1070 28W0757 92M6890
Product Name Connectors Miscellaneous Board-To-Board Connector, 53309 Series, Surface Mount, Header, 10, 0.8 Mm, Tin Plated Contacts Molex Connector, Header, 10Pos, 2Row, 0.8Mm; Connector Systems Molex
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products