Molex Connector, Header, 10Pos, 2Row, 0.8Mm; Pitch Spacing Molex 53309-1070

Description
CONNECTOR, HEADER, 10POS, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Contacts:10Contacts; Gender:Header; Product Range:53309 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 10POS, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Contacts:10Contacts; Gender:Header; Product Range:53309 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 2Row, 0.8Mm; Pitch Spacing Molex - 07AH5251 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 0.8Mm; Pitch Spacing Molex
07AH5251
Connector, Header, 10Pos, 2Row, 0.8Mm; Pitch Spacing Molex 07AH5251
CONNECTOR, HEADER, 10POS, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Contacts:10Contacts; Gender:Header; Product Range:53309 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Contacts:10Contacts; Gender:Header; Product Range:53309 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 07AH5251
Product Name Connector, Header, 10Pos, 2Row, 0.8Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-FV21005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details