Connector
Win Source Part Number: 963178-53307-1071
Category: Connectors, Interconnects>Rectan
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
Alternative Parts (Cross-Reference): 1775014-7; 501331-1007; 1-179396-2; M40-6000946; 501568-1007; DF20F-10DP-1V(55); 501331-1207053307107
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-53307-1071TR,22
RoHS Status: RoHS non-compliant
10 Pos 2 Row 0.8mm Pitch Female Receptacle, SM, 50V 500mA Product overview: 53307-1071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53307-1071 can be used for catalog matching and distributor lookup.
0.8 BtB WaferAssy ST SMT 10Ckt EmbsTpPkg / Molex
CONNECTOR, HEADER, 10POS, 2ROW, 0.8MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7978828P | 7978828 | 53307-1071 | 963178-53307-1071 | 316-53307-1071 | 28W0745 | 26AH0894 |
| Product Name | PCB Headers | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | 50V 500mA Electronic Connector | 0.8 Btb Waferassy St Smt 10Ckt Embstppkg / Molex Molex | Connector, Header, 10Pos, 2Row, 0.8Mm; Connector Systems Molex | |
| Geometry | Straight | ||||||
| Category | Board to Board Connector | ||||||
| Connector Type | Header Connector | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | ||||
| Termination | Solder | Solder | Surface Mount Straight | ||||
| Mounting | Surface mount |