Molex Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins 532900880

Description
Manufacturer: Molex Category: Connectors,Interconn ects-Rectangular Connectors-Headers, Male Pins Series: 53290 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 8 Style: Board to Board
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors,Interconn ects-Rectangular Connectors-Headers, Male Pins Series: 53290 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 8 Style: Board to Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins
Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins
Manufacturer: Molex Category: Connectors,Interconn ects-Rectangular Connectors-Headers, Male Pins Series: 53290 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 8 Style: Board to Board

Manufacturer: Molex
Category: Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins
Series: 53290
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.079" (2.00mm)
Number of Positions: 8
Style: Board to Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details