Molex Rectangular Connectors - 53265-0529 53265-0529

Description
Manufacturer: Molex, LLC Win Source Part Number: 907319-53265-0529 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907319-53265-0529 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 53265-0529 - 907319-53265-0529 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 53265-0529
907319-53265-0529
Rectangular Connectors - 53265-0529 907319-53265-0529
Manufacturer: Molex, LLC Win Source Part Number: 907319-53265-0529 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 907319-53265-0529
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Electronic Connector
316-53265-0529
Electronic Connector 316-53265-0529
Conn Shrouded Header (4 Sides) HDR 5 POS 7mm Press Fit ST Thru-Hole Tray Product overview: 53265-0529 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53265-0529 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 5 POS 7mm Press Fit ST Thru-Hole Tray Product overview: 53265-0529 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53265-0529 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
7.0 W To B Conn W.a. St. Molex - 56R1844 - Newark, An Avnet Company
Chicago, IL, United States
7.0 W To B Conn W.a. St. Molex
56R1844
7.0 W To B Conn W.a. St. Molex 56R1844
7.0 W TO B CONN W.A. ST.

7.0 W TO B CONN W.A. ST.

Supplier's Site
7.0 W To B Conn W.a. St. Molex - 92M6837 - Newark, An Avnet Company
Chicago, IL, United States
7.0 W To B Conn W.a. St. Molex
92M6837
7.0 W To B Conn W.a. St. Molex 92M6837
7.0 W TO B CONN W.A. ST.

7.0 W TO B CONN W.A. ST.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907319-53265-0529 316-53265-0529 53265-0529 56R1844
Product Name Rectangular Connectors - 53265-0529 Electronic Connector 7.0 W To B Conn W.a. St. Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - 39-XC5A-6442-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers