2 Pos 7mm Press Fit Straight Header, Male Pin, 6A, 250V Product overview: 53265-0229 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53265-0229 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039170-53265-0229
Number of Positions: 2
Pitch: 7 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 6 A
Number of Contacts: 2
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Tin
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): DT06-2S-FP02; 10-08-1022; TSW-202-24-T-S; TSW-202-08-T-S; TSW-202-09-T-S; 22-43-8050; 53258-3002; 93689-103-02LF; 22-43-6020; 93689-103-03LF; 69190-103HLF0.532650
Country of Origin: KR
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead Length: 3.5 mm
Flammability Rating: UL94 V-0
Connector
2CKT 7MM W-B WAFER ASSY ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-53265-0229 | 1039170-53265-0229 | 53265-0229 | 92M6830 |
| Product Name | 6A 250V Electronic Connector | Circular Connectors - Circular Connectors - Housings - 53265-0229 | 2Ckt 7Mm W-B Wafer Assy Rohs Compliant Molex | |
| Gender | Male / Plug |