Manufacturer: Molex, LLC
Win Source Part Number: 907317-0532611590
Series: PicoBlade 53261
Features: Connector Header Surface Mount, Right Angle 15 position 0.049" (1.25mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 053261
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM17013-ND, WM17013CT, 532611590, 900-0532611590CT, 53261-1590, 0532611590-C, 532611590-C, 532-61-1590-P, WM17013TR-ND, 53261-1590-P, WM17013CT-ND, WM17013TR, 053261-1590, WM17013, 053261-1590-C, 900-0532611590TR, 53261-1590-C
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 907317-0532611590 |
| Product Name | Rectangular Connectors - 0532611590 |
| Connector Type | Rectangular Connectors, Heavy Duty |