Molex Rectangular Connectors - 0532611271 532611271

Description
Manufacturer: Molex, LLC Win Source Part Number: 849951-0532611271 Series: PicoBlade 53261 Features: Connector Header position Package: Reel - TR Family Name: 053261 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 532611271-C, WM7630TR, WM7630CT, 053261-1271-C, 53261-1271-C, 532611271, WM7630DKR, 053261-1271, 53261-1271, 0532611271-C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 849951-0532611271 Series: PicoBlade 53261 Features: Connector Header position Package: Reel - TR Family Name: 053261 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 532611271-C, WM7630TR, WM7630CT, 053261-1271-C, 53261-1271-C, 532611271, WM7630DKR, 053261-1271, 53261-1271, 0532611271-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0532611271 - 849951-0532611271 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0532611271
849951-0532611271
Rectangular Connectors - 0532611271 849951-0532611271
Manufacturer: Molex, LLC Win Source Part Number: 849951-0532611271 Series: PicoBlade 53261 Features: Connector Header position Package: Reel - TR Family Name: 053261 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 532611271-C, WM7630TR, WM7630CT, 053261-1271-C, 53261-1271-C, 532611271, WM7630DKR, 053261-1271, 53261-1271, 0532611271-C

Manufacturer: Molex, LLC
Win Source Part Number: 849951-0532611271
Series: PicoBlade 53261
Features: Connector Header position
Package: Reel - TR
Family Name: 053261
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 532611271-C, WM7630TR, WM7630CT, 053261-1271-C, 53261-1271-C, 532611271, WM7630DKR, 053261-1271, 53261-1271, 0532611271-C

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
532611271
Connectors >> Wire To Board / Wire To Wire Connector 532611271
1x12P 12P 1 1.25mm 12 bronze SMD,P=1.25mm Wire To Board / Wire To Wire Connector ROHS

1x12P 12P 1 1.25mm 12 bronze SMD,P=1.25mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 849951-0532611271 532611271
Product Name Rectangular Connectors - 0532611271 Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Modular Connectors / Ethernet Connectors - A222Y20V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Power Drawer ® 75 Housing Pin housing panel float mount - 075MPF - Anderson Power Products
Specs
Mounting Float Mount
View Details
4 suppliers