Molex Rectangular Connectors - 0532611071 532611071

Description
Manufacturer: Molex Win Source Part Number: 1120699-0532611071 Packaging: Reel Number of Positions: 10 Mounting Style: SMT, Right Angle Features: Solder Retention Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4μin (1.00μm) Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 0.134" (3.40mm) Contact Shape: Rectangular Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1120699-0532611071 Packaging: Reel Number of Positions: 10 Mounting Style: SMT, Right Angle Features: Solder Retention Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4μin (1.00μm) Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 0.134" (3.40mm) Contact Shape: Rectangular Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0532611071 - 1120699-0532611071 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0532611071
1120699-0532611071
Rectangular Connectors - 0532611071 1120699-0532611071
Manufacturer: Molex Win Source Part Number: 1120699-0532611071 Packaging: Reel Number of Positions: 10 Mounting Style: SMT, Right Angle Features: Solder Retention Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4μin (1.00μm) Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 0.134" (3.40mm) Contact Shape: Rectangular Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1120699-0532611071
Packaging: Reel
Number of Positions: 10
Mounting Style: SMT, Right Angle
Features: Solder Retention
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Insulation Material: Polyamide (PA46), Nylon 4/6
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4μin (1.00μm)
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.134" (3.40mm)
Contact Shape: Rectangular
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
532611071
Connectors >> Wire To Board / Wire To Wire Connector 532611071
1x10P 10P 1 1.25mm 10 Surface Mount,Right Angle SMD,P=1.25mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS

1x10P 10P 1 1.25mm 10 Surface Mount,Right Angle SMD,P=1.25mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1120699-0532611071 532611071
Product Name Rectangular Connectors - 0532611071 Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® Pwr 4.2 - 10127818-122PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination N/A
View Details
3 suppliers
Terminal Blocks - 39.2202 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details