Molex PCB Headers 532610971

Description
Molex 532610971 PCB Header
Request a Quote Datasheet
Description
Molex 532610971 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2076876 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2076876
PCB Headers 2076876
Molex 532610971 PCB Header

Molex 532610971 PCB Header

Supplier's Site
PCB Headers - 2076875 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2076875
PCB Headers 2076875
Molex 532610971 PCB Header

Molex 532610971 PCB Header

Supplier's Site
Hard To Find - 0532610971 - 1120698-0532610971 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0532610971
1120698-0532610971
Hard To Find - 0532610971 1120698-0532610971
Manufacturer: Molex Win Source Part Number: 1120698-0532610971 Packaging: Reel Number of Positions: 9 Mounting Style: SMT, Right Angle Features: Solder Retention Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4μin (1.00μm) Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 0.134" (3.40mm) Contact Shape: Rectangular Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1120698-0532610971
Packaging: Reel
Number of Positions: 9
Mounting Style: SMT, Right Angle
Features: Solder Retention
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Insulation Material: Polyamide (PA46), Nylon 4/6
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4μin (1.00μm)
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.134" (3.40mm)
Contact Shape: Rectangular
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Rectangular Connectors - 532610971 - 814559-532610971 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 532610971
814559-532610971
Rectangular Connectors - 532610971 814559-532610971
Manufacturer: Molex, LLC Win Source Part Number: 814559-532610971 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 814559-532610971
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD Electronic Connector
340-532610971
SMD Electronic Connector 340-532610971
Conn Shrouded Header (4 Sides) HDR 9 POS 1.25mm Solder RA Side Entry SMD PicoBlade™ T/R Product overview: 532610971 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-532610971 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 9 POS 1.25mm Solder RA Side Entry SMD PicoBlade™ T/R Product overview: 532610971 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-532610971 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
532610971
Connectors >> Wire To Board / Wire To Wire Connector 532610971
1x9P 9P 1 1.25mm 9 Surface Mount,Right Angle SMD,P=1.25mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS

1x9P 9P 1 1.25mm 9 Surface Mount,Right Angle SMD,P=1.25mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2076876 1120698-0532610971 814559-532610971 340-532610971 532610971
Product Name PCB Headers Hard To Find - 0532610971 Rectangular Connectors - 532610971 SMD Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Electronic Connector - 407-10016527-111LF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
View Details
4 suppliers