CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 84AC5547 |
| Product Name | Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex |