Molex SMD Electronic Connector 53261-1590

Description
Board Connector, 15 Contact(s), 1 Row(s), Male, Right Angle, 0.049 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, Product overview: 53261-1590 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53261-1590 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Board Connector, 15 Contact(s), 1 Row(s), Male, Right Angle, 0.049 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, Product overview: 53261-1590 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53261-1590 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
320-53261-1590
SMD Electronic Connector 320-53261-1590
Board Connector, 15 Contact(s), 1 Row(s), Male, Right Angle, 0.049 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, Product overview: 53261-1590 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53261-1590 can be used for catalog matching and distributor lookup.

Board Connector, 15 Contact(s), 1 Row(s), Male, Right Angle, 0.049 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, Product overview: 53261-1590 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53261-1590 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 53261-1590 - 1211216-53261-1590 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53261-1590
1211216-53261-1590
Circular Connectors - Circular Connectors - Housings - 53261-1590 1211216-53261-1590
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211216-53261-1590 Packaging: Cut Tape Number of Positions: 15 Pitch: 1.2446 mm Color: Natural Connector Type: Blade Pin Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 15 Gender: Male Length: 23.9 mm Housing Material: Nylon Number of Circuits: 15 Orientation: Right Angle Contact Plating: Lead, Tin Height: 3.4 mm Contact Gender: Female Width: 4.2 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0532611590; 532611590; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211216-53261-1590
Packaging: Cut Tape
Number of Positions: 15
Pitch: 1.2446 mm
Color: Natural
Connector Type: Blade Pin
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 15
Gender: Male
Length: 23.9 mm
Housing Material: Nylon
Number of Circuits: 15
Orientation: Right Angle
Contact Plating: Lead, Tin
Height: 3.4 mm
Contact Gender: Female
Width: 4.2 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0532611590; 532611590;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 320-53261-1590 1211216-53261-1590
Product Name SMD Electronic Connector Circular Connectors - Circular Connectors - Housings - 53261-1590
Gender Male / Plug
Termination Solder Solder
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data