Connector
1.25mm Pitch Male RA Header, 14 Pos, 1 Row, 1A, 125V, SMT Product overview: 53261-1471 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53261-1471 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 14POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6706454 | 6706454P | 53261-1471 | 316-53261-1471 | 07P8660 |
| Product Name | PCB Headers | PCB Headers | 1A 125V Electronic Connector | Connector, Header, 14Pos, 1Row, 1.25Mm; Connector Systems Molex | |
| Category | Wire to Board Connector | ||||
| Connector Type | Header Connector | Wire to Board Connector | |||
| Termination | Solder | SMD/SMT | Surface Mount Right Angle | ||
| Mounting | Surface mount | ||||
| Contact Pitch | 1.25 mm (0.0492 inch) |