Win Source Part Number: 996985-53261-1471
Category: Connectors, Interconnects>Rectan
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-53261-1471TR
RoHS Status: RoHS non-compliant
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 996985-53261-1471 | 53261-1471 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Headers, Male Pins |
| Product Type | IC Headers |