1.25mm Pitch PicoBlade™ Header, Surface Mount, Right Angle, 13 Circuits Product overview: 53261-1371 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53261-1371 can be used for catalog matching and distributor lookup.
Connector
CONNECTOR, HEADER, 13POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:13Contacts;
CONNECTOR, HEADER, 13POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:13Contacts;
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 316-53261-1371 | 6706451 | 6706451P | 53261-1371 | 02AH7390 |
| Product Name | SMD Electronic Connector | PCB Headers | PCB Headers | Connector, Header, 13Pos, 1Row, 1.25Mm; Connector Systems Molex | |
| Gender | Male / Plug | ||||
| Termination | SMD/SMT | Solder | |||
| Voltage Rating | 125 volts | ||||
| Current Rating | 1.0 amps | ||||
| Category | Wire to Board Connector |