Molex Wire-Board Conn, Header, 11Pos, 1.25Mm; Connector Type Molex 53261-1171

Description
WIRE-BOARD CONN, HEADER, 11POS, 1.25MM; Connector Type:Wire to Board; Series:PicoBlade; Contact Termination:Surface Mount Right Angle; Gender:Header; No. of Contacts:11; No. of Rows:1; Pitch Spacing:1.25mm; Contact Plating:Tin RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONN, HEADER, 11POS, 1.25MM; Connector Type:Wire to Board; Series:PicoBlade; Contact Termination:Surface Mount Right Angle; Gender:Header; No. of Contacts:11; No. of Rows:1; Pitch Spacing:1.25mm; Contact Plating:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Header, 11Pos, 1.25Mm; Connector Type Molex - 59J0243 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 11Pos, 1.25Mm; Connector Type Molex
59J0243
Wire-Board Conn, Header, 11Pos, 1.25Mm; Connector Type Molex 59J0243
WIRE-BOARD CONN, HEADER, 11POS, 1.25MM; Connector Type:Wire to Board; Series:PicoBlade; Contact Termination:Surface Mount Right Angle; Gender:Header; No. of Contacts:11; No. of Rows:1; Pitch Spacing:1.25mm; Contact Plating:Tin RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 11POS, 1.25MM; Connector Type:Wire to Board; Series:PicoBlade; Contact Termination:Surface Mount Right Angle; Gender:Header; No. of Contacts:11; No. of Rows:1; Pitch Spacing:1.25mm; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 59J0243
Product Name Wire-Board Conn, Header, 11Pos, 1.25Mm; Connector Type Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102203-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - B5740-218-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Backplane Conn, Header, 12S+2P; Product Range Amphenol Communications Solutions - 64AC9861 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details