Molex Connector, Header, 11Pos, 1Row, 1.25Mm; Connector Systems Molex 53261-1171

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 11Pos, 1Row, 1.25Mm; Connector Systems Molex - 34R5871 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 11Pos, 1Row, 1.25Mm; Connector Systems Molex
34R5871
Connector, Header, 11Pos, 1Row, 1.25Mm; Connector Systems Molex 34R5871
CONNECTOR, HEADER, 11POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:PicoBlade 53261 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 11POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:PicoBlade 53261 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 53261-1171 34R5871
Product Name Connector, Header, 11Pos, 1Row, 1.25Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details
Minitek ® - 10065491-007TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers