Molex SMD Electronic Connector 53261-1090

Description
Board Connector, 10 Contact(s), 1 Row(s), Male, Right Angle, 0.049 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, Product overview: 53261-1090 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-53261-1090 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board Connector, 10 Contact(s), 1 Row(s), Male, Right Angle, 0.049 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, Product overview: 53261-1090 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-53261-1090 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
340-53261-1090
SMD Electronic Connector 340-53261-1090
Board Connector, 10 Contact(s), 1 Row(s), Male, Right Angle, 0.049 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, Product overview: 53261-1090 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-53261-1090 can be used for catalog matching and distributor lookup.

Board Connector, 10 Contact(s), 1 Row(s), Male, Right Angle, 0.049 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, Product overview: 53261-1090 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-53261-1090 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 53261-1090 - 763974-53261-1090 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 53261-1090
763974-53261-1090
Rectangular Connectors - 53261-1090 763974-53261-1090
Manufacturer: Molex Connector Corporation Win Source Part Number: 763974-53261-1090 Series: PicoBlade 53261 Packaging: Reel package Number of Positions: 10 Features: Solder Retention Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Phosphor Bronze Mated Stacking Heights: 3.4mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 39μin (1.00μm) Part Status: Obsolete(EOL) Family Name: 53261 Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 0.134" (3.40mm) Contact Shape: Rectangular Alternative Parts (Cross-Reference): 10114830-10110LF; DF13-10P-1.25H; 532611071; Introduction Date: January 22, 2002 ECCN: EAR99 Country of Origin: Hong Kong, Japan, Malaysia, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Molex Connector Corporation
Win Source Part Number: 763974-53261-1090
Series: PicoBlade 53261
Packaging: Reel package
Number of Positions: 10
Features: Solder Retention
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Phosphor Bronze
Mated Stacking Heights: 3.4mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Mounting: Surface Mount, Right Angle
Insulation Material: Polyamide (PA46), Nylon 4/6
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Tin-Lead
Contact Finish Thickness - Mating: 39μin (1.00μm)
Part Status: Obsolete(EOL)
Family Name: 53261
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.134" (3.40mm)
Contact Shape: Rectangular
Alternative Parts (Cross-Reference): 10114830-10110LF; DF13-10P-1.25H; 532611071;
Introduction Date: January 22, 2002
ECCN: EAR99
Country of Origin: Hong Kong, Japan, Malaysia, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-53261-1090 763974-53261-1090
Product Name SMD Electronic Connector Rectangular Connectors - 53261-1090
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-087-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers