Molex Rectangular Connectors - 53261-0771 53261-0771

Description
Manufacturer: Molex, LLC Win Source Part Number: 1129150-53261-0771 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1129150-53261-0771 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 53261-0771 - 1129150-53261-0771 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 53261-0771
1129150-53261-0771
Rectangular Connectors - 53261-0771 1129150-53261-0771
Manufacturer: Molex, LLC Win Source Part Number: 1129150-53261-0771 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 1129150-53261-0771
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
1A 125V Electronic Connector
316-53261-0771
1A 125V Electronic Connector 316-53261-0771
1.25mm Pitch 7 Pos 1 Row Male RA Header, 1A, 125V, Tin Product overview: 53261-0771 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53261-0771 can be used for catalog matching and distributor lookup.

1.25mm Pitch 7 Pos 1 Row Male RA Header, 1A, 125V, Tin Product overview: 53261-0771 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53261-0771 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 53261-0771 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
53261-0771
Connectors 53261-0771
7POS 1.25MM R/A SMD - CUT TAPE

7POS 1.25MM R/A SMD - CUT TAPE

Buy Now
PCB Headers - 5427141P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5427141P
PCB Headers 5427141P
Molex 53261-0771 PCB Header

Molex 53261-0771 PCB Header

Supplier's Site
PCB Headers - 5427141 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5427141
PCB Headers 5427141
Molex 53261-0771 PCB Header

Molex 53261-0771 PCB Header

Supplier's Site
Connector, Header, 7Pos, 1Row, 1.25Mm; Connector Systems Molex - 59J0239 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 1Row, 1.25Mm; Connector Systems Molex
59J0239
Connector, Header, 7Pos, 1Row, 1.25Mm; Connector Systems Molex 59J0239
CONNECTOR, HEADER, 7POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:PicoBlade 53261 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:PicoBlade 53261 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Embossed Tape Package Rohs Compliant Molex - 26AC8236 - Newark, An Avnet Company
Chicago, IL, United States
Embossed Tape Package Rohs Compliant Molex
26AC8236
Embossed Tape Package Rohs Compliant Molex 26AC8236
EMBOSSED TAPE PACKAGE ROHS COMPLIANT: YES

EMBOSSED TAPE PACKAGE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1129150-53261-0771 316-53261-0771 53261-0771 53261-0771 5427141P 5427141 59J0239 26AC8236
Product Name Rectangular Connectors - 53261-0771 1A 125V Electronic Connector Connectors PCB Headers PCB Headers Connector, Header, 7Pos, 1Row, 1.25Mm; Connector Systems Molex Embossed Tape Package Rohs Compliant Molex
Connector Type Rectangular Connectors, Heavy Duty Header Connector Wire to Board Connector
Gender Male / Plug
Termination Solder Solder Surface Mount Right Angle
Voltage Rating 125 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data