PCB HEADER, 1.25MM, 6 POS, 1 R
1.25mm Pitch 6 Pos 1 Row RA Header, 1A, 125V, Tin Product overview: 53261-0671 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53261-0671 can be used for catalog matching and distributor lookup.
Connector
CONNECTOR, HEADER, 6POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:PicoBlade 53261 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 53261-0671 | 5427135P | 1671960 | 316-53261-0671 | 53261-0671 | 93K4246 |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | PCB Headers | PCB Headers | 1A 125V Electronic Connector | Connector, Header, 6Pos, 1Row, 1.25Mm; Connector Systems Molex | |
| Connector Type | Board to Board Connector | Header Connector | ||||
| Geometry | Right Angle | |||||
| Category | Wire to Board Connector | |||||
| Termination | Solder | SMD/SMT | ||||
| Mounting | Surface mount |