Molex Circular Connectors - Circular Connectors - Housings - 53261-0590 53261-0590

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997450-53261-0590 Packaging: Cut Tape Number of Positions: 5 Pitch: 1.2446 mm Color: Natural Connector Type: Blade Pin Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 5 Gender: Male Length: 11.4 mm Housing Material: Nylon Number of Circuits: 5 Orientation: Right Angle Contact Plating: Lead, Tin Mounting: SMD (SMT) Height: 3.4 mm Contact Gender: Female Width: 4.2 mm Categories: Circular Connectors - Housings Case / Package: 0590 Alternative Parts (Cross-Reference): 53261-05900532610590 ; 532-61-0590; 532610590; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997450-53261-0590 Packaging: Cut Tape Number of Positions: 5 Pitch: 1.2446 mm Color: Natural Connector Type: Blade Pin Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 5 Gender: Male Length: 11.4 mm Housing Material: Nylon Number of Circuits: 5 Orientation: Right Angle Contact Plating: Lead, Tin Mounting: SMD (SMT) Height: 3.4 mm Contact Gender: Female Width: 4.2 mm Categories: Circular Connectors - Housings Case / Package: 0590 Alternative Parts (Cross-Reference): 53261-05900532610590 ; 532-61-0590; 532610590; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 53261-0590 - 997450-53261-0590 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53261-0590
997450-53261-0590
Circular Connectors - Circular Connectors - Housings - 53261-0590 997450-53261-0590
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997450-53261-0590 Packaging: Cut Tape Number of Positions: 5 Pitch: 1.2446 mm Color: Natural Connector Type: Blade Pin Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 5 Gender: Male Length: 11.4 mm Housing Material: Nylon Number of Circuits: 5 Orientation: Right Angle Contact Plating: Lead, Tin Mounting: SMD (SMT) Height: 3.4 mm Contact Gender: Female Width: 4.2 mm Categories: Circular Connectors - Housings Case / Package: 0590 Alternative Parts (Cross-Reference): 53261-05900532610590 ; 532-61-0590; 532610590; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997450-53261-0590
Packaging: Cut Tape
Number of Positions: 5
Pitch: 1.2446 mm
Color: Natural
Connector Type: Blade Pin
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 5
Gender: Male
Length: 11.4 mm
Housing Material: Nylon
Number of Circuits: 5
Orientation: Right Angle
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Height: 3.4 mm
Contact Gender: Female
Width: 4.2 mm
Categories: Circular Connectors - Housings
Case / Package: 0590
Alternative Parts (Cross-Reference): 53261-05900532610590; 532-61-0590; 532610590;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
Electronic Connector
320-53261-0590
Electronic Connector 320-53261-0590
5 Pos, 1 Row, Male, RA, 0.049" Pitch, SMT Header Product overview: 53261-0590 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53261-0590 can be used for catalog matching and distributor lookup.

5 Pos, 1 Row, Male, RA, 0.049" Pitch, SMT Header Product overview: 53261-0590 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53261-0590 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 997450-53261-0590 320-53261-0590
Product Name Circular Connectors - Circular Connectors - Housings - 53261-0590 Electronic Connector
Connector Type Circular / Cylindrical Connectors
Termination SMD/SMT SMD/SMT
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y10M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909B4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details