Molex PCB Headers 53261-0571

Description
Molex 53261-0571 PCB Header
Request a Quote Datasheet
Description
Molex 53261-0571 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 5427270P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5427270P
PCB Headers 5427270P
Molex 53261-0571 PCB Header

Molex 53261-0571 PCB Header

Supplier's Site
PCB Headers - 5427270 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5427270
PCB Headers 5427270
Molex 53261-0571 PCB Header

Molex 53261-0571 PCB Header

Supplier's Site
PCB Headers - 1671959 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1671959
PCB Headers 1671959
Molex 53261-0571 PCB Header

Molex 53261-0571 PCB Header

Supplier's Site
Rectangular Connectors - 53261-0571 - 751417-53261-0571 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 53261-0571
751417-53261-0571
Rectangular Connectors - 53261-0571 751417-53261-0571
Manufacturer: Molex, LLC Win Source Part Number: 751417-53261-0571 Manufacturer Homepage: www.molex.com Reference case: SMD Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 751417-53261-0571
Manufacturer Homepage: www.molex.com
Reference case: SMD
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1A 125V Electronic Connector
316-53261-0571
1A 125V Electronic Connector 316-53261-0571
5 Pos 1 Row RA Header, 1.25mm Pitch, 1A, 125V, SMT Product overview: 53261-0571 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53261-0571 can be used for catalog matching and distributor lookup.

5 Pos 1 Row RA Header, 1.25mm Pitch, 1A, 125V, SMT Product overview: 53261-0571 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53261-0571 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 53261-0571 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
53261-0571
Connectors 53261-0571
CUT TAPE CONN HEADER 5POS 1.25MM

CUT TAPE CONN HEADER 5POS 1.25MM

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 5Pos, 1Row, 1.25Mm; Connector Systems Molex - 59J0237 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 1.25Mm; Connector Systems Molex
59J0237
Connector, Header, 5Pos, 1Row, 1.25Mm; Connector Systems Molex 59J0237
CONNECTOR, HEADER, 5POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:PicoBlade 53261 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:PicoBlade 53261 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Embossed Tape Package Rohs Compliant Molex - 26AC8234 - Newark, An Avnet Company
Chicago, IL, United States
Embossed Tape Package Rohs Compliant Molex
26AC8234
Embossed Tape Package Rohs Compliant Molex 26AC8234
EMBOSSED TAPE PACKAGE ROHS COMPLIANT: YES

EMBOSSED TAPE PACKAGE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,5 Contacts,pin,0.049 Pitch,surface Mount Terminal,locking Rohs Compliant Molex - 53K4391 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,5 Contacts,pin,0.049 Pitch,surface Mount Terminal,locking Rohs Compliant Molex
53K4391
Header Connector,pcb Mount,recept,5 Contacts,pin,0.049 Pitch,surface Mount Terminal,locking Rohs Compliant Molex 53K4391
Header Connector,PCB Mount,RECEPT,5 Contacts,PIN,0.049 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,5 Contacts,PIN,0.049 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 5427270P 5427270 751417-53261-0571 316-53261-0571 53261-0571 53261-0571 59J0237
Product Name PCB Headers PCB Headers Rectangular Connectors - 53261-0571 1A 125V Electronic Connector Connectors Connector, Header, 5Pos, 1Row, 1.25Mm; Connector Systems Molex
Geometry Right Angle
Category Wire to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty
Termination Solder Solder
Mounting Surface mount
Unlock Full Specs
to access all available technical data