Molex PCB Headers 53261-0471

Description
Molex 53261-0471 PCB Header
Request a Quote Datasheet
Description
Molex 53261-0471 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 5427113 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5427113
PCB Headers 5427113
Molex 53261-0471 PCB Header

Molex 53261-0471 PCB Header

Supplier's Site
PCB Headers - 5427113P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5427113P
PCB Headers 5427113P
Molex 53261-0471 PCB Header

Molex 53261-0471 PCB Header

Supplier's Site
PCB Headers - 1671894 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1671894
PCB Headers 1671894
Molex 53261-0471 PCB Header

Molex 53261-0471 PCB Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
316-53261-0471
SMD Electronic Connector 316-53261-0471
Board Connector, 4 Contact(s), 1 Row(s), Male, Right Angle, 0.049 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, LEAD FREE Product overview: 53261-0471 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53261-0471 can be used for catalog matching and distributor lookup.

Board Connector, 4 Contact(s), 1 Row(s), Male, Right Angle, 0.049 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, LEAD FREE Product overview: 53261-0471 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53261-0471 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 53261-0471 - 1129149-53261-0471 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 53261-0471
1129149-53261-0471
Rectangular Connectors - 53261-0471 1129149-53261-0471
Manufacturer: MolexKits Win Source Part Number: 1129149-53261-0471 Manufacturer Homepage: www.molexkits.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: MolexKits
Win Source Part Number: 1129149-53261-0471
Manufacturer Homepage: www.molexkits.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Connectors - 53261-0471 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
53261-0471
Connectors 53261-0471
CUT TAPE

CUT TAPE

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex - 05N1159 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex
05N1159
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex 05N1159
CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:PicoBlade 53261 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:PicoBlade 53261 Series RoHS Compliant: Yes

Supplier's Site
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex - 28X2838 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex
28X2838
Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex 28X2838
CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:PicoBlade 53261 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:PicoBlade 53261 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 5427113 5427113P 316-53261-0471 1129149-53261-0471 53261-0471 53261-0471 05N1159
Product Name PCB Headers PCB Headers SMD Electronic Connector Rectangular Connectors - 53261-0471 Connectors Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex
Category Wire to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty
Termination Solder SMD/SMT
Mounting Surface mount
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data