Molex Wtb Conn, Header, 2Pos, 1Row, 3.5Mm; Pitch Spacing Molex 53259-0229

Description
WTB CONN, HEADER, 2POS, 1ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Mighty-SPOX 53259 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Description
WTB CONN, HEADER, 2POS, 1ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Mighty-SPOX 53259 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 2Pos, 1Row, 3.5Mm; Pitch Spacing Molex - 39AH6399 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 2Pos, 1Row, 3.5Mm; Pitch Spacing Molex
39AH6399
Wtb Conn, Header, 2Pos, 1Row, 3.5Mm; Pitch Spacing Molex 39AH6399
WTB CONN, HEADER, 2POS, 1ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Mighty-SPOX 53259 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

WTB CONN, HEADER, 2POS, 1ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Mighty-SPOX 53259 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 39AH6399
Product Name Wtb Conn, Header, 2Pos, 1Row, 3.5Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102972-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
5 Tabs Quick Fit Header - 7805 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Headers & Wire Housings - G125-MV12605M2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details