Molex Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins 532581329

Description
Manufacturer: Molex Category: Connectors,Interconn ects-Rectangular Connectors-Headers, Male Pins Series: 53258 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.138" (3.50mm) Number of Positions: 13 Style: Board to Cable/Wire
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors,Interconn ects-Rectangular Connectors-Headers, Male Pins Series: 53258 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.138" (3.50mm) Number of Positions: 13 Style: Board to Cable/Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins
Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins
Manufacturer: Molex Category: Connectors,Interconn ects-Rectangular Connectors-Headers, Male Pins Series: 53258 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.138" (3.50mm) Number of Positions: 13 Style: Board to Cable/Wire

Manufacturer: Molex
Category: Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins
Series: 53258
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.138" (3.50mm)
Number of Positions: 13
Style: Board to Cable/Wire

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Terminal Pin - 11065 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Discrete Sockets - 1613675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details