Molex Wtb Conn, Header, 6Pos, 1Row, 3.5Mm; Connector Systems Molex 53258-0629

Description
WTB CONN, HEADER, 6POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mighty-SPOX 53258 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 6POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mighty-SPOX 53258 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 6Pos, 1Row, 3.5Mm; Connector Systems Molex - 01AH1419 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 1Row, 3.5Mm; Connector Systems Molex
01AH1419
Wtb Conn, Header, 6Pos, 1Row, 3.5Mm; Connector Systems Molex 01AH1419
WTB CONN, HEADER, 6POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mighty-SPOX 53258 Series RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mighty-SPOX 53258 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH1419
Product Name Wtb Conn, Header, 6Pos, 1Row, 3.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IEC 60320 Sheet F Snap-in Power Outlet - 83030620 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
15 Amp Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details