Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972648-53258-0529
Number of Positions: 5
Pitch: 3.5 mm
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 5.5 A
Number of Contacts: 5
Gender: Male
Number of Circuits: 5
Orientation: Vertical
Contact Plating: Tin
Contact Resistance: 10 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: KR
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
3.50mm Pitch Header, Vertical, Lead-Free, 5 Circuits, Brass (CuZn) Contact Product overview: 53258-0529 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53258-0529 can be used for catalog matching and distributor lookup.
Connector
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 972648-53258-0529 | 316-53258-0529 | 53258-0529 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 53258-0529 | Electronic Connector | |
| Connector Type | Circular / Cylindrical Connectors | ||
| Termination | Solder | Solder | |
| Mounting | Through Hole |