Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990786-53254-1070
Number of Positions: 10
Pitch: 2 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 10
Gender: Male
Housing Material: Nylon
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Tin
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 53254-0770; 53254-0970; 55935-1030; 951108-8622-AR053254
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Connector
GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details Product overview: 53254-1070 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53254-1070 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts;
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 990786-53254-1070 | 53254-1070 | 316-53254-1070 | 01AH1414 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 53254-1070 | Electronic Connector | Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex | |
| Connector Type | Circular / Cylindrical Connectors |