Molex Circular Connectors - Circular Connectors - Housings - 53254-0670 53254-0670

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 53254-0670 - 1029792-53254-0670 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53254-0670
1029792-53254-0670
Circular Connectors - Circular Connectors - Housings - 53254-0670 1029792-53254-0670
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029792-53254-0670 Number of Positions: 6 Pitch: 2 mm Color: Natural Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 6 Housing Material: Nylon Number of Circuits: 6 Orientation: Right Angle Contact Plating: Tin Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 2-173983-6; 35363-0660; 53254-0570; 53254-0770; 440055-6; 177537-6; 440054-60532540670; 53254-0670 .; 53254-0670 ..; 532540670; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 125 V Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029792-53254-0670
Number of Positions: 6
Pitch: 2 mm
Color: Natural
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 6
Housing Material: Nylon
Number of Circuits: 6
Orientation: Right Angle
Contact Plating: Tin
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 2-173983-6; 35363-0660; 53254-0570; 53254-0770; 440055-6; 177537-6; 440054-60532540670; 53254-0670 .; 53254-0670 ..; 532540670;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
125V 2A Electronic Connector
316-53254-0670
125V 2A Electronic Connector 316-53254-0670
6 Pos 2mm RA Thru-Hole Header, 125V, 2A Product overview: 53254-0670 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53254-0670 can be used for catalog matching and distributor lookup.

6 Pos 2mm RA Thru-Hole Header, 125V, 2A Product overview: 53254-0670 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53254-0670 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53254-0670 1029792-53254-0670 316-53254-0670
Product Name Circular Connectors - Circular Connectors - Housings - 53254-0670 125V 2A Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data