CONNECTOR, HEADER, 6POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Latch 53254 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 29X2055 |
| Product Name | Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Molex |