Molex Wire-Board Connector, Header, 6Pos, 2Mm; Connector Systems Molex 53254-0610

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire-Board Connector, Header, 6Pos, 2Mm; Connector Systems Molex - 95H9729 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 6Pos, 2Mm; Connector Systems Molex
95H9729
Wire-Board Connector, Header, 6Pos, 2Mm; Connector Systems Molex 95H9729
WIRE-BOARD CONNECTOR, HEADER, 6POS, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:-; No. of Contacts:6Contacts; Contact Termination Type:-; Product Range:Micro-Latch 53254 Series; Contact Material:- RoHS Compliant: No

WIRE-BOARD CONNECTOR, HEADER, 6POS, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:-; No. of Contacts:6Contacts; Contact Termination Type:-; Product Range:Micro-Latch 53254 Series; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 53254-0610 95H9729
Product Name Wire-Board Connector, Header, 6Pos, 2Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details