Molex 2A 125V Electronic Connector 53254-0470

Description
4 Pos 1 Row RA Header, 2mm Pitch, 2A, 125V Product overview: 53254-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53254-0470 can be used for catalog matching and distributor lookup.
Request a Quote
Description
4 Pos 1 Row RA Header, 2mm Pitch, 2A, 125V Product overview: 53254-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53254-0470 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex 59J0191 is a 2.00mm pitch micro-latch wire-to-board header designed for signal applications. It features a right-angle orientation with a single row and four circuits, supporting a maximum current of 2.0A and a voltage of up to 125V. The connector is constructed with brass metal and has tin plating for both mating and termination interfaces. It is compatible with a PCB thickness of 1.60mm and has a PC tail length of 3.50mm. The product is not stackable and does not support surface mount technology. It operates within a temperature range of -40°C to +105°C and is packaged in trays. The connector is RoHS compliant and features a partial shroud for added protection.

Datasheet Summary
Powered by GS/AI

The Molex 59J0191 is a 2.00mm pitch micro-latch wire-to-board header designed for signal applications. It features a right-angle orientation with a single row and four circuits, supporting a maximum current of 2.0A and a voltage of up to 125V. The connector is constructed with brass metal and has tin plating for both mating and termination interfaces. It is compatible with a PCB thickness of 1.60mm and has a PC tail length of 3.50mm. The product is not stackable and does not support surface mount technology. It operates within a temperature range of -40°C to +105°C and is packaged in trays. The connector is RoHS compliant and features a partial shroud for added protection.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 125V Electronic Connector
316-53254-0470
2A 125V Electronic Connector 316-53254-0470
4 Pos 1 Row RA Header, 2mm Pitch, 2A, 125V Product overview: 53254-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53254-0470 can be used for catalog matching and distributor lookup.

4 Pos 1 Row RA Header, 2mm Pitch, 2A, 125V Product overview: 53254-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53254-0470 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 53254-0470 - 197779-53254-0470 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 53254-0470
197779-53254-0470
Rectangular Connectors - 53254-0470 197779-53254-0470
Manufacturer: Molex, LLC Win Source Part Number: 197779-53254-0470 Packaging: Tray Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Mounting: Through Hole, Right Angle Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.165" (4.20mm) Contact Shape: Square Contact Length - Mating: 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 197779-53254-0470
Packaging: Tray
Number of Positions: 4
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Mounting: Through Hole, Right Angle
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 3 Wall
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.165" (4.20mm)
Contact Shape: Square
Contact Length - Mating: 0.130" (3.30mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors - 53254-0470 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
53254-0470
Connectors 53254-0470
NEW 2.0 WTB WAFER ASSY RA 4CKT

NEW 2.0 WTB WAFER ASSY RA 4CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 4Pos, 1Row, 2Mm; Connector Systems Molex - 59J0191 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 2Mm; Connector Systems Molex
59J0191
Connector, Header, 4Pos, 1Row, 2Mm; Connector Systems Molex 59J0191
CONNECTOR, HEADER, 4POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Latch 53254 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Latch 53254 Series RoHS Compliant: Yes

Supplier's Site Datasheet
New 2.0 Wtb Wafer Assy Ra 4Ckt Rohs Compliant Molex - 29AC0168 - Newark, An Avnet Company
Chicago, IL, United States
New 2.0 Wtb Wafer Assy Ra 4Ckt Rohs Compliant Molex
29AC0168
New 2.0 Wtb Wafer Assy Ra 4Ckt Rohs Compliant Molex 29AC0168
NEW 2.0 WTB WAFER ASSY RA 4CKT ROHS COMPLIANT: YES

NEW 2.0 WTB WAFER ASSY RA 4CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 316-53254-0470 197779-53254-0470 53254-0470 53254-0470 59J0191
Product Name 2A 125V Electronic Connector Rectangular Connectors - 53254-0470 Connectors Connector, Header, 4Pos, 1Row, 2Mm; Connector Systems Molex
Gender Male / Plug
Termination Through Hole Kinked Pin, Solder
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data