Molex PCB Headers 53254-0370

Description
Molex 53254-0370 PCB Header
Request a Quote
Description
Molex 53254-0370 PCB Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7979170 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7979170
PCB Headers 7979170
Molex 53254-0370 PCB Header

Molex 53254-0370 PCB Header

Supplier's Site
PCB Headers - 7979170P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7979170P
PCB Headers 7979170P
Molex 53254-0370 PCB Header

Molex 53254-0370 PCB Header

Supplier's Site
Connectors I/O - 53254-0370 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
53254-0370
Connectors I/O 53254-0370
NEW 2.0 WTB WAFER ASSY RA 3CKT

NEW 2.0 WTB WAFER ASSY RA 3CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire-Board Connector, Header, 3 Position, 2Mm; Connector Systems Molex - 59J0190 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 3 Position, 2Mm; Connector Systems Molex
59J0190
Wire-Board Connector, Header, 3 Position, 2Mm; Connector Systems Molex 59J0190
WIRE-BOARD CONNECTOR, HEADER, 3 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Partially Shrouded RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 3 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Partially Shrouded RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,recept,3 Contacts,pin,0.079 Pitch,compliant Fit Terminal Rohs Compliant Molex - 92M6758 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,3 Contacts,pin,0.079 Pitch,compliant Fit Terminal Rohs Compliant Molex
92M6758
Header Connector,pcb Mount,recept,3 Contacts,pin,0.079 Pitch,compliant Fit Terminal Rohs Compliant Molex 92M6758
Header Connector,PCB Mount,RECEPT,3 Contacts,PIN,0.079 Pitch,COMPLIANT FIT Terminal RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,3 Contacts,PIN,0.079 Pitch,COMPLIANT FIT Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7979170 7979170P 53254-0370 53254-0370 59J0190 92M6758
Product Name PCB Headers PCB Headers Connectors I/O Wire-Board Connector, Header, 3 Position, 2Mm; Connector Systems Molex Header Connector,pcb Mount,recept,3 Contacts,pin,0.079 Pitch,compliant Fit Terminal Rohs Compliant Molex
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - EGG.1R.336.VLM - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Screw Mount
View Details