Molex Through-Hole 3A 125V Electronic Connector 53254-0270

Description
2 Pos Male RA Header, 2mm Pitch, 3A, 125V, Through Hole Product overview: 53254-0270 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53254-0270 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos Male RA Header, 2mm Pitch, 3A, 125V, Through Hole Product overview: 53254-0270 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53254-0270 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3A 125V Electronic Connector
316-53254-0270
Through-Hole 3A 125V Electronic Connector 316-53254-0270
2 Pos Male RA Header, 2mm Pitch, 3A, 125V, Through Hole Product overview: 53254-0270 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53254-0270 can be used for catalog matching and distributor lookup.

2 Pos Male RA Header, 2mm Pitch, 3A, 125V, Through Hole Product overview: 53254-0270 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53254-0270 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Wire-to-Bd - Unreviewed - 53254-0270 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Unreviewed
53254-0270
Connectors Wire-to-Bd - Unreviewed 53254-0270
NEW 2.0 WTB WAFER ASSY RA 2CKT

NEW 2.0 WTB WAFER ASSY RA 2CKT

Buy Now
Rectangular Connectors - 53254-0270 - 850558-53254-0270 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 53254-0270
850558-53254-0270
Rectangular Connectors - 53254-0270 850558-53254-0270
Manufacturer: Molex, LLC Win Source Part Number: 850558-53254-0270 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 850558-53254-0270
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
PCB Headers - 2436923 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2436923
PCB Headers 2436923
Molex 53254-0270 PCB Header

Molex 53254-0270 PCB Header

Supplier's Site
PCB Headers - 2436924 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2436924
PCB Headers 2436924
Molex 53254-0270 PCB Header

Molex 53254-0270 PCB Header

Supplier's Site
Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems Molex - 39M3405 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems Molex
39M3405
Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems Molex 39M3405
CONNECTOR, HEADER, 2POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Latch 53254 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Latch 53254 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 316-53254-0270 53254-0270 53254-0270 850558-53254-0270 2436923 39M3405
Product Name Through-Hole 3A 125V Electronic Connector Connectors Wire-to-Bd - Unreviewed Rectangular Connectors - 53254-0270 PCB Headers Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems Molex
Gender Male / Plug
Termination Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data