Molex Rectangular Connectors - 0532530270 532530270

Description
Manufacturer: Molex, LLC Win Source Part Number: 907305-0532530270 Series: Micro-Latch 53253 Features: Connector Header Through Hole 2 position 0.079" (2.00mm) Package: Tray Mounting: Through Hole Family Name: 053253 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 53253-0270, WM19004, 53253-0270-ND, 532530270
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907305-0532530270 Series: Micro-Latch 53253 Features: Connector Header Through Hole 2 position 0.079" (2.00mm) Package: Tray Mounting: Through Hole Family Name: 053253 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 53253-0270, WM19004, 53253-0270-ND, 532530270
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0532530270 - 907305-0532530270 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0532530270
907305-0532530270
Rectangular Connectors - 0532530270 907305-0532530270
Manufacturer: Molex, LLC Win Source Part Number: 907305-0532530270 Series: Micro-Latch 53253 Features: Connector Header Through Hole 2 position 0.079" (2.00mm) Package: Tray Mounting: Through Hole Family Name: 053253 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 53253-0270, WM19004, 53253-0270-ND, 532530270

Manufacturer: Molex, LLC
Win Source Part Number: 907305-0532530270
Series: Micro-Latch 53253
Features: Connector Header Through Hole 2 position 0.079" (2.00mm)
Package: Tray
Mounting: Through Hole
Family Name: 053253
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 53253-0270, WM19004, 53253-0270-ND, 532530270

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
532530270
Connectors >> Wire To Board / Wire To Wire Connector 532530270
1x2P 2P 1 2mm 2 Straight Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

1x2P 2P 1 2mm 2 Straight Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 907305-0532530270 532530270
Product Name Rectangular Connectors - 0532530270 Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Nano SIM Card Connector 6 Pin Push-Pull Type Metal Body JER - ET-NO6PPTPL-MBJR - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
4 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-04-32A-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-0515-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details